Samsung SGH-D900e 5.33 cm (2.1") 85 g Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48402
Info modified on:
26 Feb 2024, 15:20:53
Short summary description Samsung SGH-D900e 5.33 cm (2.1") 85 g Silver:
Samsung SGH-D900e, Slider, 5.33 cm (2.1"), 3 MP, Bluetooth, 800 mAh, Silver
Long summary description Samsung SGH-D900e 5.33 cm (2.1") 85 g Silver:
Samsung SGH-D900e. Form factor: Slider. Display diagonal: 5.33 cm (2.1"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 380 h. Weight: 85 g. Product colour: Silver