Samsung SE-S084F optical disc drive Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
105199
Info modified on:
24 Feb 2023, 14:13:45
Short summary description Samsung SE-S084F optical disc drive Black:
Samsung SE-S084F, Black, Tray, Horizontal, 1.5 MB, 24x, 8x
Long summary description Samsung SE-S084F optical disc drive Black:
Samsung SE-S084F. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Drive device, buffer size: 1.5 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 190 ms, CD-ROM drive average random access time: 190 ms