Samsung SE-208BW optical disc drive DVD±RW Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27937
Info modified on:
17 May 2018, 23:58:06
Short summary description Samsung SE-208BW optical disc drive DVD±RW Black:
Samsung SE-208BW, Black, Tray, Horizontal, DVD±RW, USB 2.0, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,...
Long summary description Samsung SE-208BW optical disc drive DVD±RW Black:
Samsung SE-208BW. Product colour: Black, Disc loading type: Tray, Mounting: Horizontal. Optical drive type: DVD±RW, Interface: USB 2.0, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD+RW DL, DVD-R, DVD-R DL, DVD-RAM, DVD-ROM,.... CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, CD-R read speed: 24x, CD-RW read speed: 24x. DVD drive average random access time: 190 ms, CD-ROM drive average random access time: 190 ms