Samsung Droid Charge 10.9 cm (4.3") Single SIM Android 2.2 3G 1600 mAh Grey

Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
50939
Info modified on:
27 Feb 2024, 13:49:02
Short summary description Samsung Droid Charge 10.9 cm (4.3") Single SIM Android 2.2 3G 1600 mAh Grey:
Samsung Droid Charge, 10.9 cm (4.3"), 480 x 800 pixels, 1 GHz, 8 MP, Android 2.2, Grey
Long summary description Samsung Droid Charge 10.9 cm (4.3") Single SIM Android 2.2 3G 1600 mAh Grey:
Samsung Droid Charge. Display diagonal: 10.9 cm (4.3"), Display resolution: 480 x 800 pixels. Processor frequency: 1 GHz. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.2. Battery capacity: 1600 mAh. Product colour: Grey. Weight: 140 g