Samsung RT29K5030WW Freestanding 299 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
72957
Info modified on:
27 May 2024, 14:12:19
Short summary description Samsung RT29K5030WW Freestanding 299 L F White:
Samsung RT29K5030WW, 299 L, SN-T, 4.5 kg/24h, F, Fresh zone compartment, White
Long summary description Samsung RT29K5030WW Freestanding 299 L F White:
Samsung RT29K5030WW. Total net capacity: 299 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 227 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 72 L, Freezing capacity: 4.5 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 270 kWh. Product colour: White