Samsung RS7778FHCSR side-by-side refrigerator Freestanding 543 L Stainless steel

https://images.icecat.biz/img/gallery/13580400_4303597975.jpg
Brand:
Product name:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
219129
Info modified on:
27 May 2024, 13:05:38
Short summary description Samsung RS7778FHCSR side-by-side refrigerator Freestanding 543 L Stainless steel:

Samsung RS7778FHCSR, Freestanding, American door, Stainless steel, R600a, 543 L, SN-T

Long summary description Samsung RS7778FHCSR side-by-side refrigerator Freestanding 543 L Stainless steel:

Samsung RS7778FHCSR. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 543 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 359 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 353 kWh

Embed the product datasheet into your content