Samsung RS7528THCWW side-by-side refrigerator Freestanding 570 L White

https://images.icecat.biz/img/norm/high/17726847-7170.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
68073
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS7528THCWW side-by-side refrigerator Freestanding 570 L White:

Samsung RS7528THCWW, Freestanding, American door, White, LED, R600a, 570 L

Long summary description Samsung RS7528THCWW side-by-side refrigerator Freestanding 570 L White:

Samsung RS7528THCWW. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 570 L, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 209 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 372 kWh

Embed the product datasheet into your content