Samsung RS51K5680SL side-by-side refrigerator Freestanding 511 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80791
Info modified on:
27 May 2024, 13:43:31
Short summary description Samsung RS51K5680SL side-by-side refrigerator Freestanding 511 L Silver:
Samsung RS51K5680SL, Freestanding, American door, Silver, LED, Tempered glass, 511 L
Long summary description Samsung RS51K5680SL side-by-side refrigerator Freestanding 511 L Silver:
Samsung RS51K5680SL. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 511 L, Noise level: 43 dB, Total gross capacity: 547 L. Fridge net capacity: 334 L, Lamp type: LED. Freezer net capacity: 177 L, Freezer position: Side-placed. Annual energy consumption: 433 kWh