Samsung RB41R7899SR/EF fridge-freezer Freestanding 401 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36742
Info modified on:
27 May 2024, 14:11:03
Short summary description Samsung RB41R7899SR/EF fridge-freezer Freestanding 401 L D Stainless steel:
Samsung RB41R7899SR/EF, 401 L, No Frost (fridge), SN-T, 15 kg/24h, D, Stainless steel
Long summary description Samsung RB41R7899SR/EF fridge-freezer Freestanding 401 L D Stainless steel:
Samsung RB41R7899SR/EF. Total net capacity: 401 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 271 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 130 L, Freezing capacity: 15 kg/24h. Energy efficiency class: D, Annual energy consumption: 190 kWh. Product colour: Stainless steel