Samsung RB3VTS104SA Freestanding 328 L E Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
93687
Info modified on:
27 May 2024, 14:20:12
Short summary description Samsung RB3VTS104SA Freestanding 328 L E Silver:
Samsung RB3VTS104SA, 328 L, SN-T, 39 dB, 6 kg/24h, E, Silver
Long summary description Samsung RB3VTS104SA Freestanding 328 L E Silver:
Samsung RB3VTS104SA. Total net capacity: 328 L. Door hinge: Right. Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 228 L, Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 100 L, Freezing capacity: 6 kg/24h. Energy efficiency class: E, Annual energy consumption: 245 kWh. Product colour: Silver