Samsung RB38A7B6BS9 Freestanding B Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24299
Info modified on:
07 Apr 2025, 02:38:33
Short summary description Samsung RB38A7B6BS9 Freestanding B Stainless steel:
Samsung RB38A7B6BS9, No Frost (fridge), SN-T, 8 kg/24h, B, Fresh zone compartment, Stainless steel
Long summary description Samsung RB38A7B6BS9 Freestanding B Stainless steel:
Samsung RB38A7B6BS9. Door hinge: Right. Climate class: SN-T, Noise level: 35 dB. No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezing capacity: 8 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: B, Annual energy consumption: 134 kWh. Product colour: Stainless steel