Samsung RB37J5220WW Freestanding 367 L White

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
80814
Info modified on:
27 May 2024, 12:07:04
Short summary description Samsung RB37J5220WW Freestanding 367 L White:
Samsung RB37J5220WW, 367 L, No Frost (fridge), SN-T, 18 kg/24h, Fresh zone compartment, White
Long summary description Samsung RB37J5220WW Freestanding 367 L White:
Samsung RB37J5220WW. Total net capacity: 367 L. Door hinge: Right. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 269 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 98 L, Freezing capacity: 18 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 314 kWh. Product colour: White