Samsung QE75QN85AATXXU TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
17738
Info modified on:
27 May 2024, 14:52:03
Short summary description Samsung QE75QN85AATXXU TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung QE75QN85AATXXU, 190.5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Silver
Long summary description Samsung QE75QN85AATXXU TV 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung QE75QN85AATXXU. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4300, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver