Samsung Series 8 QE75QN85AAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
99837
Info modified on:
27 May 2024, 14:13:16
Short summary description Samsung Series 8 QE75QN85AAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 QE75QN85AAT, 190.5 cm (75"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 8 QE75QN85AAT 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 QE75QN85AAT. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black