Samsung Series 9 QE75Q900TST 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
39362
Info modified on:
27 May 2024, 14:51:57
Short summary description Samsung Series 9 QE75Q900TST 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Silver:
Samsung Series 9 QE75Q900TST, 190.5 cm (75"), 7680 x 4320 pixels, LED, Smart TV, Wi-Fi, Silver
Long summary description Samsung Series 9 QE75Q900TST 190.5 cm (75") 8K Ultra HD Smart TV Wi-Fi Silver:
Samsung Series 9 QE75Q900TST. Display diagonal: 190.5 cm (75"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver