Samsung QE65Q950TST 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
29393
Info modified on:
21 Jun 2024, 15:53:46
Short summary description Samsung QE65Q950TST 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel:
Samsung QE65Q950TST, 165.1 cm (65"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Stainless steel
Long summary description Samsung QE65Q950TST 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Stainless steel:
Samsung QE65Q950TST. Display diagonal: 165.1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Stainless steel