Samsung QE50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133299
Info modified on:
29 May 2024, 23:44:38
Short summary description Samsung QE50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung QE50QN90AAT, 127 cm (50"), 3840 x 2160 pixels, Neo QLED, Smart TV, Wi-Fi, Black
Long summary description Samsung QE50QN90AAT 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung QE50QN90AAT. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: Neo QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4400. Digital signal format system: DVB-C2, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black