Samsung Series 6 QE50Q60T 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36630
Info modified on:
27 May 2024, 13:56:48
Short summary description Samsung Series 6 QE50Q60T 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 6 QE50Q60T, 127 cm (50"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 6 QE50Q60T 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 6 QE50Q60T. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 3100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black