Samsung Q6F QE49Q6FNATXXU TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
124045
Info modified on:
21 Jun 2024, 15:52:34
Short summary description Samsung Q6F QE49Q6FNATXXU TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung Q6F QE49Q6FNATXXU, 124.5 cm (49"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver
Long summary description Samsung Q6F QE49Q6FNATXXU TV 124.5 cm (49") 4K Ultra HD Smart TV Wi-Fi Silver:
Samsung Q6F QE49Q6FNATXXU. Display diagonal: 124.5 cm (49"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Silver