Samsung QE43Q64TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
31908
Info modified on:
21 Jun 2024, 15:54:00
Short summary description Samsung QE43Q64TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:
Samsung QE43Q64TAU, 109.2 cm (43"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Titanium
Long summary description Samsung QE43Q64TAU 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Titanium:
Samsung QE43Q64TAU. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Titanium