Samsung QB55N Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 16/7

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16092
Info modified on:
14 Mar 2024, 19:33:28
Short summary description Samsung QB55N Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 16/7:
Samsung QB55N, Digital signage flat panel, 139.7 cm (55"), LED, 3840 x 2160 pixels, Wi-Fi, 16/7
Long summary description Samsung QB55N Signage Display Digital signage flat panel 139.7 cm (55") LED Wi-Fi 350 cd/m² 4K Ultra HD Black Tizen 4.0 16/7:
Samsung QB55N. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 350 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen 4.0. Product colour: Black