Samsung Series 8 QN800A Neo QLED 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68913
Info modified on:
10 Mar 2024, 10:10:44
Short summary description Samsung Series 8 QN800A Neo QLED 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 QN800A Neo QLED, 165.1 cm (65"), 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black
Long summary description Samsung Series 8 QN800A Neo QLED 165.1 cm (65") 8K Ultra HD Smart TV Wi-Fi Black:
Samsung Series 8 QN800A Neo QLED. Display diagonal: 165.1 cm (65"), Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 4800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black