Samsung PL PL55 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47640
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL55 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black:
Samsung PL PL55, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 5x, Black
Long summary description Samsung PL PL55 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black:
Samsung PL PL55. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 31 MB. PictBridge. Weight: 139 g. Product colour: Black