Samsung NZ64N9777GK/E1 hob Black Built-in Zone induction hob 4 zone(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111729
Info modified on:
18 Sept 2024, 23:41:31
Short summary description Samsung NZ64N9777GK/E1 hob Black Built-in Zone induction hob 4 zone(s):
Samsung NZ64N9777GK/E1, Black, Built-in, Zone induction hob, 4 zone(s), 4 zone(s), Regular
Long summary description Samsung NZ64N9777GK/E1 hob Black Built-in Zone induction hob 4 zone(s):
Samsung NZ64N9777GK/E1. Product colour: Black, Appliance placement: Built-in, Hob type: Zone induction hob. Simmer cooking zone: 1400 W, Regular cooking zone: 2200 W, Large cooking zone: 3300 W. Control type: Touch, Control position: Top front, Display type: LED. Connected load (electric): 7200 W. Width: 600 mm, Depth: 520 mm, Height: 56 mm