Samsung NV75K5541RS oven 75 L Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
111611
Info modified on:
29 Nov 2024, 15:42:39
Short summary description Samsung NV75K5541RS oven 75 L Black, Stainless steel:
Samsung NV75K5541RS, Medium, Electric, 75 L, 75 L, 30 - 250 °C, 1100 W
Long summary description Samsung NV75K5541RS oven 75 L Black, Stainless steel:
Samsung NV75K5541RS. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 75 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.83 kWh. Lamp type: LED