Samsung NV70K2340RB oven 68 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
117476
Info modified on:
29 Nov 2024, 15:42:42
Short summary description Samsung NV70K2340RB oven 68 L Black:
Samsung NV70K2340RB, Medium, Electric, 68 L, 70 L, 30 - 250 °C, 1600 W
Long summary description Samsung NV70K2340RB oven 68 L Black:
Samsung NV70K2340RB. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product colour: Black, Control type: Buttons, Rotary, Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.8 kWh, Connected load: 1700 W. Lamps quantity: 1 lamp(s), Illumination location: Top, Bulb power: 25 W