Samsung NV70K1340BB/EF oven 68 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
36665
Info modified on:
29 Nov 2024, 15:42:43
Short summary description Samsung NV70K1340BB/EF oven 68 L Black:
Samsung NV70K1340BB/EF, Medium, Electric, 68 L, 68 L, 50 - 250 °C, 1600 W
Long summary description Samsung NV70K1340BB/EF oven 68 L Black:
Samsung NV70K1340BB/EF. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 68 L. Appliance placement: Built-in, Product colour: Black, Control type: Touch. Timer modes: Timer. Energy consumption (conventional): 0.99 kWh, Energy consumption (forced convection): 0.8 kWh. Bulb power: 25 W