Samsung 9 NT900X3L Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46166
Info modified on:
01 Feb 2025, 04:23:08
Short summary description Samsung 9 NT900X3L Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home White:
Samsung 9 NT900X3L, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description Samsung 9 NT900X3L Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") Full HD 8 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home White:
Samsung 9 NT900X3L. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: White