Samsung 7 NP700Z3A Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Professional Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58201
Info modified on:
25 Jan 2025, 22:48:17
Short summary description Samsung 7 NP700Z3A Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Professional Silver:
Samsung 7 NP700Z3A, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 1 TB
Long summary description Samsung 7 NP700Z3A Intel® Core™ i5 i5-2430M Laptop 35.6 cm (14") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 6490M Windows 7 Professional Silver:
Samsung 7 NP700Z3A. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Silver