Samsung 7 NP700G7C-S01 Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
96607
Info modified on:
22 Jan 2025, 04:56:01
Short summary description Samsung 7 NP700G7C-S01 Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 7 Home Premium Black:
Samsung 7 NP700G7C-S01, Intel® Core™ i7, 2.3 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 1.5 TB, Windows 7 Home Premium
Long summary description Samsung 7 NP700G7C-S01 Intel® Core™ i7 i7-3610QM 43.9 cm (17.3") Full HD DDR3-SDRAM 1.5 TB HDD NVIDIA® GeForce® GTX 675M Windows 7 Home Premium Black:
Samsung 7 NP700G7C-S01. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 675M. Operating system installed: Windows 7 Home Premium. Product colour: Black