Samsung 3 NP350V5C Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78282
Info modified on:
25 Jan 2025, 22:08:15
Short summary description Samsung 3 NP350V5C Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black, Grey:
Samsung 3 NP350V5C, Intel® Core™ i7, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB
Long summary description Samsung 3 NP350V5C Intel® Core™ i7 i7-3610QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black, Grey:
Samsung 3 NP350V5C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black, Grey