Samsung 3 NP350E7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
46314
Info modified on:
27 Jan 2025, 08:55:41
Short summary description Samsung 3 NP350E7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:
Samsung 3 NP350E7C, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
Long summary description Samsung 3 NP350E7C Intel® Core™ i7 i7-3630QM Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 7670M Windows 8 Black:
Samsung 3 NP350E7C. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8. Product colour: Black