Samsung 3 NP300E5X Intel® Core™ i3 i3-2328M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
143226
Info modified on:
23 Jan 2025, 19:00:09
Short summary description Samsung 3 NP300E5X Intel® Core™ i3 i3-2328M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:
Samsung 3 NP300E5X, Intel® Core™ i3, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB
Long summary description Samsung 3 NP300E5X Intel® Core™ i3 i3-2328M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Silver:
Samsung 3 NP300E5X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2328M, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Silver