Samsung RV RV511-S07FR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103015
Info modified on:
02 Feb 2025, 23:10:18
Short summary description Samsung RV RV511-S07FR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver:
Samsung RV RV511-S07FR, Intel® Core™ i5, 2.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB
Long summary description Samsung RV RV511-S07FR Intel® Core™ i5 i5-480M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® 315M Windows 7 Home Premium Black, Silver:
Samsung RV RV511-S07FR. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 315M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver. Weight: 2.4 kg