Samsung R710-AS01 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
33640
Info modified on:
23 Jan 2025, 18:56:05
Short summary description Samsung R710-AS01 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium Black:
Samsung R710-AS01, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 320 GB
Long summary description Samsung R710-AS01 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR3-SDRAM 320 GB Windows Vista Home Premium Black:
Samsung R710-AS01. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.08 kg