Samsung NF310-A01 Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60564
Info modified on:
25 Jan 2025, 22:28:08
Short summary description Samsung NF310-A01 Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver:
Samsung NF310-A01, Intel Atom®, 1.5 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 1 GB, 250 GB
Long summary description Samsung NF310-A01 Intel Atom® N550 Netbook 25.6 cm (10.1") 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Silver:
Samsung NF310-A01. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1366 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product colour: Silver. Weight: 1.3 kg