Samsung NC20 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
66510
Info modified on:
25 Jan 2025, 22:45:10
Short summary description Samsung NC20 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
Samsung NC20, 1.3 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 1 GB, Windows XP Home Edition, Black
Long summary description Samsung NC20 Netbook 30.7 cm (12.1") 1 GB DDR2-SDRAM Windows XP Home Edition Black:
Samsung NC20. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product colour: Black. Weight: 1.52 kg