Samsung NL20T8100WK warming drawer 25 L 420 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35173
Info modified on:
08 Oct 2024, 13:24:56
Short summary description Samsung NL20T8100WK warming drawer 25 L 420 W Black, Stainless steel:
Samsung NL20T8100WK, 420 W, 25 L, Indoor, Push
Long summary description Samsung NL20T8100WK warming drawer 25 L 420 W Black, Stainless steel:
Samsung NL20T8100WK. Capacity: 25 L, Product colour: Black, Stainless steel, Suitable for: Indoor. Thermostat range: 30 - 80 °C. Power consumption (max): 420 W. Width: 595 mm, Depth: 522 mm, Height: 140 mm