Samsung NK24M7070VB Wall-mounted Black 729 m³/h

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
118916
Info modified on:
10 Mar 2025, 01:39:39
Short summary description Samsung NK24M7070VB Wall-mounted Black 729 m³/h:
Samsung NK24M7070VB, 729 m³/h, Ducted/Recirculating, B, A, D, 68 dB
Long summary description Samsung NK24M7070VB Wall-mounted Black 729 m³/h:
Samsung NK24M7070VB. Maximum extraction power: 729 m³/h, Type of extraction: Ducted/Recirculating, Fluid dynamic efficiency class: B. Type: Wall-mounted, Product colour: Black, Control type: Touch. Grease filter type: Aluminium. Bulb power: 5 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Annual energy consumption: 84 kWh