Samsung NE59M7630SG cooker Freestanding cooker Electric Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
47743
Info modified on:
29 Nov 2024, 16:41:39
Short summary description Samsung NE59M7630SG cooker Freestanding cooker Electric Black:
Samsung NE59M7630SG, Freestanding cooker, Black, Rotary, Top back, Electronic, LED
Long summary description Samsung NE59M7630SG cooker Freestanding cooker Electric Black:
Samsung NE59M7630SG. Product type: Freestanding cooker, Product colour: Black, Control type: Rotary. Number of cooking zones: 5 zone(s), Top surface type: Ceramic, Number of electric cooking zones: 5 zone(s). Oven size: Large, Oven power source: Electric, Oven net capacity: 167 L. Width: 759 mm, Depth: 660 mm, Height: 1196 mm. Package weight: 85.4 kg