Samsung ML-2164 laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
157043
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Samsung ML-2164 laser printer 1200 x 1200 DPI A4:
Samsung ML-2164, Laser, 1200 x 1200 DPI, A4, 18 ppm, Black
Long summary description Samsung ML-2164 laser printer 1200 x 1200 DPI A4:
Samsung ML-2164. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Product colour: Black