Samsung Micro SD EVO+ 32 GB MicroSDHC UHS Class 10

https://images.icecat.biz/img/gallery/29290273_0959.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30903
Info modified on:
01 Oct 2019, 19:00:30
Short summary description Samsung Micro SD EVO+ 32 GB MicroSDHC UHS Class 10:

Samsung Micro SD EVO+, 32 GB, MicroSDHC, Class 10, UHS, 80 MB/s, 20 MB/s

Long summary description Samsung Micro SD EVO+ 32 GB MicroSDHC UHS Class 10:

Samsung Micro SD EVO+. Capacity: 32 GB, Flash card type: MicroSDHC, Flash memory class: Class 10, Internal memory type: UHS, Read speed: 80 MB/s, Write speed: 20 MB/s. Protection features: Magnet proof, Freeze resistant, Heat resistant, Water resistant, Product colour: Black, White

Embed the product datasheet into your content