Samsung V32F390FEW LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
219792
Info modified on:
28 Mar 2025, 13:31:45
Short summary description Samsung V32F390FEW LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
Samsung V32F390FEW, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black
Long summary description Samsung V32F390FEW LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:
Samsung V32F390FEW. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black