Samsung LU32R590CWM computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
30694
Info modified on:
27 May 2024, 13:30:40
Short summary description Samsung LU32R590CWM computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey:
Samsung LU32R590CWM, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Grey
Long summary description Samsung LU32R590CWM computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Grey:
Samsung LU32R590CWM. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Grey