Samsung U32J592UQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107429
Info modified on:
03 Apr 2025, 11:03:58
Short summary description Samsung U32J592UQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
Samsung U32J592UQU, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black
Long summary description Samsung U32J592UQU computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
Samsung U32J592UQU. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black