Samsung T22C300EW LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
230332
Info modified on:
24 Feb 2023, 14:09:29
Short summary description Samsung T22C300EW LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
Samsung T22C300EW, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Samsung T22C300EW LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:
Samsung T22C300EW. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black