Samsung S32AM500NR LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
270803
Info modified on:
01 Apr 2025, 12:31:51
Short summary description Samsung S32AM500NR LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black:
Samsung S32AM500NR, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black
Long summary description Samsung S32AM500NR LED display 81.3 cm (32") 1920 x 1080 pixels Full HD LCD Black:
Samsung S32AM500NR. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product colour: Black