Samsung 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
53227
Info modified on:
31 May 2024, 09:34:55
Short summary description Samsung 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
Samsung 2494HM, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black
Long summary description Samsung 2494HM computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:
Samsung 2494HM. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting. Product colour: Black