Samsung 2263UW 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190436
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung 2263UW 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
Samsung 2263UW 22" LCD, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Black
Long summary description Samsung 2263UW 22" LCD computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
Samsung 2263UW 22" LCD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black