Samsung BX2235 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
74298
Info modified on:
31 May 2024, 09:34:55
Short summary description Samsung BX2235 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
Samsung BX2235, 54.6 cm (21.5"), 1920 x 1080 pixels, 2 ms, Black
Long summary description Samsung BX2235 computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Black:
Samsung BX2235. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black